Coilcraft CPS Power Inductor for Critical Applications ST312PHA822KLZ

Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR
Datasheet
Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST312PHA822KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST312PHA822KLZ
Power Inductor for Critical Applications ST312PHA822KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

Supplier's Site Datasheet
Power Inductor for Critical Applications - ST312PHA822KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST312PHA822KLZ
Power Inductor for Critical Applications ST312PHA822KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST312PHA822KLZ ST312PHA822KLZ
Product Name Power Inductor for Critical Applications Power Inductor for Critical Applications
Operating Temperature -55 to 105 C (-67 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Ceramic; Ferrite Ceramic; Ferrite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers
Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers