Coilcraft CPS Power Inductor for Critical Applications ST312PHA682KLZ

Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR
Datasheet
Description
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor for Critical Applications - ST312PHA682KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST312PHA682KLZ
Power Inductor for Critical Applications ST312PHA682KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

Supplier's Site Datasheet
Power Inductor for Critical Applications - ST312PHA682KLZ - Coilcraft CPS
Cary, IL, USA
Power Inductor for Critical Applications
ST312PHA682KLZ
Power Inductor for Critical Applications ST312PHA682KLZ
■ Shielded power inductors ■ Excellent current handling for a part this size; low DCR ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

■ Shielded power inductors
■ Excellent current handling for a part this size; low DCR

ST class inductors offer extended qualification and are available with tin-lead or tin-silver-copper terminations.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft CPS
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ST312PHA682KLZ ST312PHA682KLZ
Product Name Power Inductor for Critical Applications Power Inductor for Critical Applications
Operating Temperature -55 to 105 C (-67 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Devices in Package 1
Core Material Ceramic; Ferrite Ceramic; Ferrite
Application Power Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details