Coilcraft CPS Chip Inductor for Critical Applications ST235RAG5N6_LZ

Description
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH
Datasheet
Description
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST235RAG5N6_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST235RAG5N6_LZ
Chip Inductor for Critical Applications ST235RAG5N6_LZ
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH

■ Higher Q and lower DCR than other 0402 inductors
■ Very high SRF values – as high as 16 GHz
■ Excellent current handling capability – up to 2300 mA
■ 39 inductance values from 1.0 to 40 nH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST235RAG5N6_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0056 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.0550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Inductance Range 0.0220 microH
DCR 1.2 ohms
Rated DC Current 150 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details