Coilcraft CPS Chip Inductor for Critical Applications ST235RAG10N_LZ

Description
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH
Datasheet
Description
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST235RAG10N_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST235RAG10N_LZ
Chip Inductor for Critical Applications ST235RAG10N_LZ
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH

■ Higher Q and lower DCR than other 0402 inductors
■ Very high SRF values – as high as 16 GHz
■ Excellent current handling capability – up to 2300 mA
■ 39 inductance values from 1.0 to 40 nH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST235RAG10N_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0100 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0560 microH
View Details
2 suppliers
Surface Mount Inductors - 2567591P - RS Components, Ltd.
Specs
Inductance Range 0.0100 microH
DCR 0.5000 ohms
Rated DC Current 250 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
RF/Microwave Inductors -  - AVX Corporation
Specs
Technology Wirewound (optional feature); Multilayer (optional feature)
Core Material Air (optional feature); Ceramic (optional feature)
Application RF Choke
View Details