This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST235RAA9N0_LZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ceramic |
| Application | RF Choke |
| Inductance Range | 0.0090 microH |
| Inductance Tolerance | 5.21 (+/- %) |
| DCR | 0.1000 ohms |