Coilcraft CPS Chip Inductor for Critical Applications ST235RAA2N2_LZ

Description
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency.
Datasheet
Description
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST235RAA2N2_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST235RAA2N2_LZ
Chip Inductor for Critical Applications ST235RAA2N2_LZ
This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency.

This 0402 size chip inductor series shares all of the characteristics of Coilcraft’s other ceramic inductors: exceptionally high Q factors, especially at use frequencies; outstanding self-resonant frequency; tight inductance tolerance; and excellent batch-to-batch consistency.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST235RAA2N2_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0022 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 2.2 microH
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - IDC Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 1000 microH
View Details