Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215791-SD43-562MLB
Packaging: Cut Tape
Inductance: 5.6 µH
Categories: Custom Parts
DC Resistance (DCR): 101 mΩ
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 2.8 A
Saturation Current: 2.2 A
REACH SVHC: Unknown
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1215791-SD43-562MLB |
| Product Name | Custom Parts - Custom Parts (S - T) - SD43-562MLB |