Coilcraft, Inc. OEM Parts - OEM Parts ( S ) - SD43-472MLB SD43-472MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022349-SD43-472MLB Packaging: Cut Tape Inductance: 4.7 µH Categories: OEM Parts( S ) DC Resistance (DCR): 94 mΩ Alternative Parts (Cross-Reference): SDR0403-4R7ML; PM43-4R7M-RC; SRR0603-4R7ML; LQH44PN4R7MP0L; VLCF4020T-4R7N1R2; VLCF5020T-4R7N1R7-1; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 2.9 A Saturation Current: 2.4 A REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022349-SD43-472MLB Packaging: Cut Tape Inductance: 4.7 µH Categories: OEM Parts( S ) DC Resistance (DCR): 94 mΩ Alternative Parts (Cross-Reference): SDR0403-4R7ML; PM43-4R7M-RC; SRR0603-4R7ML; LQH44PN4R7MP0L; VLCF4020T-4R7N1R2; VLCF5020T-4R7N1R7-1; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 2.9 A Saturation Current: 2.4 A REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SD43-472MLB - 1022349-SD43-472MLB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SD43-472MLB
1022349-SD43-472MLB
OEM Parts - OEM Parts ( S ) - SD43-472MLB 1022349-SD43-472MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022349-SD43-472MLB Packaging: Cut Tape Inductance: 4.7 µH Categories: OEM Parts( S ) DC Resistance (DCR): 94 mΩ Alternative Parts (Cross-Reference): SDR0403-4R7ML; PM43-4R7M-RC; SRR0603-4R7ML; LQH44PN4R7MP0L; VLCF4020T-4R7N1R2; VLCF5020T-4R7N1R7-1; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 2.9 A Saturation Current: 2.4 A REACH SVHC: Unknown Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022349-SD43-472MLB
Packaging: Cut Tape
Inductance: 4.7 µH
Categories: OEM Parts( S )
DC Resistance (DCR): 94 mΩ
Alternative Parts (Cross-Reference): SDR0403-4R7ML; PM43-4R7M-RC; SRR0603-4R7ML; LQH44PN4R7MP0L; VLCF4020T-4R7N1R2; VLCF5020T-4R7N1R7-1;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 2.9 A
Saturation Current: 2.4 A
REACH SVHC: Unknown
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1022349-SD43-472MLB
Product Name OEM Parts - OEM Parts ( S ) - SD43-472MLB
Unlock Full Specs
to access all available technical data