Coilcraft, Inc. Custom Parts - Custom Parts (S - T) - SD43-272MLB SD43-272MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209401-SD43-272MLB Packaging: Cut Tape Inductance: 2.7 µH Categories: Custom Parts DC Resistance (DCR): 52 mΩ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 3.7 A Saturation Current: 3.4 A REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209401-SD43-272MLB Packaging: Cut Tape Inductance: 2.7 µH Categories: Custom Parts DC Resistance (DCR): 52 mΩ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 3.7 A Saturation Current: 3.4 A REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SD43-272MLB - 1209401-SD43-272MLB - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SD43-272MLB
1209401-SD43-272MLB
Custom Parts - Custom Parts (S - T) - SD43-272MLB 1209401-SD43-272MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209401-SD43-272MLB Packaging: Cut Tape Inductance: 2.7 µH Categories: Custom Parts DC Resistance (DCR): 52 mΩ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 3.7 A Saturation Current: 3.4 A REACH SVHC: Unknown Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209401-SD43-272MLB
Packaging: Cut Tape
Inductance: 2.7 µH
Categories: Custom Parts
DC Resistance (DCR): 52 mΩ
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 3.7 A
Saturation Current: 3.4 A
REACH SVHC: Unknown
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1209401-SD43-272MLB
Product Name Custom Parts - Custom Parts (S - T) - SD43-272MLB
Unlock Full Specs
to access all available technical data