Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009834-SD43-103MLB
Packaging: Cut Tape
Inductance: 10 µH
Categories: OEM Parts( S )
DC Resistance (DCR): 182 mΩ
Alternative Parts (Cross-Reference): VLCF5020T-100MR87; ASPI-0403H-100K-T; ASPI-0403-100K-T; SRN4018-100M; SDR0503-100ML; SRN5020-100M;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 2.2 A
Saturation Current: 1.7 A
REACH SVHC: Unknown
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009834-SD43-103MLB |
| Product Name | OEM Parts - OEM Parts ( S ) - SD43-103MLB |