Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086419-PWB2010-1LC
Termination: SMD/SMT
Current Rating: 250 mA
Length: 6.77 mm
Shielding: Shielded
Inductance: 95 µH
Height: 4.45 mm
Power Rating: 250 mW
Isolation Voltage: 300 V
Width: 6.48 mm
Categories: OEM Parts(O-R)
DC Resistance (DCR): 200 mΩ
Alternative Parts (Cross-Reference): PWB3010-1LB; PWB-4-ALB; PWB-4-BLB;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 250 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086419-PWB2010-1LC |
| Product Name | OEM Parts - OEM Parts (O - R) - PWB2010-1LC |