Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104529-PWB2010-1LB
Current Rating: 250 mA
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104529-PWB2010-1LB |
| Product Name | OEM Parts - OEM Parts (O - R) - PWB2010-1LB |