Coilcraft, Inc. OEM Parts - OEM Parts (O - R) - PWB1010LB PWB1010LB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086418-PWB1010LB Termination: SMD/SMT Current Rating: 250 mA Length: 6.77 mm Shielding: Shielded Inductance: 780 µH Height: 4.45 mm Power Rating: 250 mW Isolation Voltage: 300 V Width: 6.48 mm Categories: OEM Parts(O-R) DC Resistance (DCR): 320 mΩ Alternative Parts (Cross-Reference): PWB2010LB; PWB3010LB; PWB2010LC; 78253/55C; 78253/55MC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 250 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086418-PWB1010LB Termination: SMD/SMT Current Rating: 250 mA Length: 6.77 mm Shielding: Shielded Inductance: 780 µH Height: 4.45 mm Power Rating: 250 mW Isolation Voltage: 300 V Width: 6.48 mm Categories: OEM Parts(O-R) DC Resistance (DCR): 320 mΩ Alternative Parts (Cross-Reference): PWB2010LB; PWB3010LB; PWB2010LC; 78253/55C; 78253/55MC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 250 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PWB1010LB - 1086418-PWB1010LB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PWB1010LB
1086418-PWB1010LB
OEM Parts - OEM Parts (O - R) - PWB1010LB 1086418-PWB1010LB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086418-PWB1010LB Termination: SMD/SMT Current Rating: 250 mA Length: 6.77 mm Shielding: Shielded Inductance: 780 µH Height: 4.45 mm Power Rating: 250 mW Isolation Voltage: 300 V Width: 6.48 mm Categories: OEM Parts(O-R) DC Resistance (DCR): 320 mΩ Alternative Parts (Cross-Reference): PWB2010LB; PWB3010LB; PWB2010LC; 78253/55C; 78253/55MC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 250 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086418-PWB1010LB
Termination: SMD/SMT
Current Rating: 250 mA
Length: 6.77 mm
Shielding: Shielded
Inductance: 780 µH
Height: 4.45 mm
Power Rating: 250 mW
Isolation Voltage: 300 V
Width: 6.48 mm
Categories: OEM Parts(O-R)
DC Resistance (DCR): 320 mΩ
Alternative Parts (Cross-Reference): PWB2010LB; PWB3010LB; PWB2010LC; 78253/55C; 78253/55MC;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 250 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1086418-PWB1010LB
Product Name OEM Parts - OEM Parts (O - R) - PWB1010LB
Unlock Full Specs
to access all available technical data