Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085830-POE70P-50LD
Length: 12.7 mm
Height: 11 mm
Width: 10.5 mm
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): POE70P-50LDPOE70P50L
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085830-POE70P-50LD |
| Product Name | OEM Parts - OEM Parts (O - R) - POE70P-50LD |