Coilcraft, Inc. Audio Transformers / Signal Transformers POE60C-50LD

Description
Audio Transformers / Signal Transformers POE60C Mini Flyback For PoE 193uH
Datasheet
Description
Audio Transformers / Signal Transformers POE60C Mini Flyback For PoE 193uH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
POE60C-50LD
Audio Transformers / Signal Transformers POE60C-50LD
Audio Transformers / Signal Transformers POE60C Mini Flyback For PoE 193uH

Audio Transformers / Signal Transformers POE60C Mini Flyback For PoE 193uH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transformers
Product Number POE60C-50LD
Product Name Audio Transformers / Signal Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Step Down Transformers - 4-1611469-0 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details