Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198791-POE300F-24LD
Length: 21 mm
Height: 11.43 mm
Width: 20.57 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): POE300F24LD;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198791-POE300F-24LD |
| Product Name | Custom Parts - Custom Parts (N - R) - POE300F-24LD |