Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002605-POE300F-12LD
Length: 21 mm
Inductance: 42 µH
Height: 11.43 mm
Resistance: 61 mΩ
Isolation Voltage: 1.5 kV
Width: 20.57 mm
Categories: OEM Parts(O-R)
DC Resistance (DCR): 61 mΩ
Alternative Parts (Cross-Reference): POE300F-12LDPOE300F1
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002605-POE300F-12LD |
| Product Name | OEM Parts - OEM Parts (O - R) - POE300F-12LD |