Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085829-POE13P-12LD
Length: 13.46 mm
Inductance: 127 µH
Mounting: SMD (SMT)
Height: 12.7 mm
Isolation Voltage: 1.5 kV
Width: 13 mm
Categories: OEM Parts(O-R)
DC Resistance (DCR): 199 mΩ
Case / Package: 127
Alternative Parts (Cross-Reference): C1586-ALBPOE13P12LD;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085829-POE13P-12LD |
| Product Name | OEM Parts - OEM Parts (O - R) - POE13P-12LD |