Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013838-PCV-2-103-10
Inductance: 10 µH
Resistance: 10 MΩ
Categories: OEM Parts(O-R)
DC Resistance (DCR): 10 mΩ
Alternative Parts (Cross-Reference): CLF12577NIT-100M-D; AIRD-01-100K; 1110-100K-RC; PT10-820; PT10R-820; PM2120-100K-RC;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
RMS Current (Irms): 11.8 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013838-PCV-2-103-10L |
| Product Name | OEM Parts - OEM Parts (O - R) - PCV-2-103-10L |