The Coilcraft MSS5121 series consists of shielded surface-mount power inductors with a ferrite core, designed for high current handling and low DC resistance in general-purpose applications. The package measures 5.18 mm x 5.18 mm x 2.2 mm, excluding terminations. The series is AEC-Q200 qualified, with an operating ambient temperature range of -40°C to +85°C and a maximum part temperature of +125°C. The MSS5121-823MLC variant has an inductance of 82 µH, a DC resistance of 1.20 Ω, a saturation current of 0.35 A at 30% drop, and a rated RMS current of 0.47 A at a 40°C temperature rise, with a self-resonant frequency of 15.0 MHz. Termination is RoHS compliant matte tin over nickel over phosphor bronze, packaged in tape-and-reel format with 600 parts per 7″ reel.
Coilcraft MSS5121 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS5121-823 MSS5121-823MLC |
| Product Name | MSS5121 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 82 microH |
| DCR | 1.2 ohms |