The Coilcraft MSS5121-683MLC is a shielded surface-mount power inductor with an inductance of 68 µH, a maximum DC resistance of 1.00 Ω, and a saturation current of 0.37 A at 30% inductance drop. It has a rated RMS current of 0.56 A at 40°C temperature rise, and a self-resonant frequency of 18 MHz. The component measures 5.18 mm x 5.08 mm x 1.74 mm (excluding terminations), is AEC-Q200 qualified, and operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. It features a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and is supplied in tape and reel packaging with 2,500 units per 13" reel.
Coilcraft MSS5121 Series shielded surface-mount power inductors feature low DC resistance and excellent current handling in a wide range of inductance values, making them a cost-effective option for a variety of general-purpose applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MSS5121-683 MSS5121-683MLC |
| Product Name | MSS5121 Series Shielded Surface Mount Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 1 ohms |