Coilcraft, Inc. Fixed Inductors - MSS5121-224MLC MSS5121-224MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080723-MSS5121-224M LC Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 220 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 7.5 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 3.1 Ω Alternative Parts (Cross-Reference): SRN4018-221M; SRN4026-221M; 74404042221; SRR7045-221M; SLF7045T-221MR33-PF; VLS6045EX-221M; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 290 mA RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080723-MSS5121-224M LC Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 220 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 7.5 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 3.1 Ω Alternative Parts (Cross-Reference): SRN4018-221M; SRN4026-221M; 74404042221; SRR7045-221M; SLF7045T-221MR33-PF; VLS6045EX-221M; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 290 mA RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS5121-224MLC - 1080723-MSS5121-224MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS5121-224MLC
1080723-MSS5121-224MLC
Fixed Inductors - MSS5121-224MLC 1080723-MSS5121-224MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080723-MSS5121-224M LC Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 220 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 7.5 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 3.1 Ω Alternative Parts (Cross-Reference): SRN4018-221M; SRN4026-221M; 74404042221; SRR7045-221M; SLF7045T-221MR33-PF; VLS6045EX-221M; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 290 mA RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080723-MSS5121-224MLC
Termination: SMD/SMT
Length: 5.1 mm
Shielding: Shielded
Inductance: 220 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 7.5 MHz
Height: 2.2 mm
Width: 5.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.1 Ω
Alternative Parts (Cross-Reference): SRN4018-221M; SRN4026-221M; 74404042221; SRR7045-221M; SLF7045T-221MR33-PF; VLS6045EX-221M;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 290 mA
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1080723-MSS5121-224MLC
Product Name Fixed Inductors - MSS5121-224MLC
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - 2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details