Coilcraft, Inc. Fixed Inductors - MSS5121-222MLC MSS5121-222MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198277-MSS5121-222M LC Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 120 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.9 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198277-MSS5121-222M LC Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 120 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.9 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS5121-222MLC - 1198277-MSS5121-222MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS5121-222MLC
1198277-MSS5121-222MLC
Fixed Inductors - MSS5121-222MLC 1198277-MSS5121-222MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198277-MSS5121-222M LC Termination: SMD/SMT Length: 5.1 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 120 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.9 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198277-MSS5121-222MLC
Termination: SMD/SMT
Length: 5.1 mm
Shielding: Shielded
Inductance: 2.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 120 MHz
Height: 2.2 mm
Width: 5.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 50 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 2.9 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1198277-MSS5121-222MLC
Product Name Fixed Inductors - MSS5121-222MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details