Coilcraft, Inc. Fixed Inductors - MSS4020-562MLB MSS4020-562MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080722-MSS4020-562M LB Packaging: Cut Tape Termination: SMD/SMT Length: 4.3 mm Shielding: Shielded Inductance: 5.6 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 85 MHz Height: 2 mm Width: 4.3 mm Categories: Fixed Inductors DC Resistance (DCR): 130 mΩ Alternative Parts (Cross-Reference): SRN5020-5R6M; ASPI-0428S-5R6M-T; PM1008S-5R6M-RC; ASPI-6045S-5R6M-T; PFL4517-562MEC; PFL4517-562MEB; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.4 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080722-MSS4020-562M LB Packaging: Cut Tape Termination: SMD/SMT Length: 4.3 mm Shielding: Shielded Inductance: 5.6 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 85 MHz Height: 2 mm Width: 4.3 mm Categories: Fixed Inductors DC Resistance (DCR): 130 mΩ Alternative Parts (Cross-Reference): SRN5020-5R6M; ASPI-0428S-5R6M-T; PM1008S-5R6M-RC; ASPI-6045S-5R6M-T; PFL4517-562MEC; PFL4517-562MEB; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.4 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS4020-562MLB - 1080722-MSS4020-562MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS4020-562MLB
1080722-MSS4020-562MLB
Fixed Inductors - MSS4020-562MLB 1080722-MSS4020-562MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080722-MSS4020-562M LB Packaging: Cut Tape Termination: SMD/SMT Length: 4.3 mm Shielding: Shielded Inductance: 5.6 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 85 MHz Height: 2 mm Width: 4.3 mm Categories: Fixed Inductors DC Resistance (DCR): 130 mΩ Alternative Parts (Cross-Reference): SRN5020-5R6M; ASPI-0428S-5R6M-T; PM1008S-5R6M-RC; ASPI-6045S-5R6M-T; PFL4517-562MEC; PFL4517-562MEB; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.4 A RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080722-MSS4020-562MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 4.3 mm
Shielding: Shielded
Inductance: 5.6 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 85 MHz
Height: 2 mm
Width: 4.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 130 mΩ
Alternative Parts (Cross-Reference): SRN5020-5R6M; ASPI-0428S-5R6M-T; PM1008S-5R6M-RC; ASPI-6045S-5R6M-T; PFL4517-562MEC; PFL4517-562MEB;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1080722-MSS4020-562MLB
Product Name Fixed Inductors - MSS4020-562MLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details