Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982814-MSS1583-473ME
Packaging: Cut Tape
Inductance: 47 µH
Categories: OEM Parts(M-N)
DC Resistance (DCR): 55 mΩ
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 3.7 A
Saturation Current: 5.9 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982814-MSS1583-473MEB |
| Product Name | OEM Parts - OEM Parts (M - N) - MSS1583-473MEB |