Coilcraft, Inc. Custom Parts - Custom Parts (J - M) - MSS1583-154KED MSS1583-154KED

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222809-MSS1583-154K ED Packaging: Cut Tape Inductance: 150 µH Categories: Custom Parts DC Resistance (DCR): 159 mΩ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 2.2 A Saturation Current: 3.1 A REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222809-MSS1583-154K ED Packaging: Cut Tape Inductance: 150 µH Categories: Custom Parts DC Resistance (DCR): 159 mΩ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 2.2 A Saturation Current: 3.1 A REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MSS1583-154KED - 1222809-MSS1583-154KED - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MSS1583-154KED
1222809-MSS1583-154KED
Custom Parts - Custom Parts (J - M) - MSS1583-154KED 1222809-MSS1583-154KED
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222809-MSS1583-154K ED Packaging: Cut Tape Inductance: 150 µH Categories: Custom Parts DC Resistance (DCR): 159 mΩ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant RMS Current (Irms): 2.2 A Saturation Current: 3.1 A REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222809-MSS1583-154KED
Packaging: Cut Tape
Inductance: 150 µH
Categories: Custom Parts
DC Resistance (DCR): 159 mΩ
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 2.2 A
Saturation Current: 3.1 A
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1222809-MSS1583-154KED
Product Name Custom Parts - Custom Parts (J - M) - MSS1583-154KED
Unlock Full Specs
to access all available technical data