Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023816-MSS1260-563M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 56 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 10 MHz
Height: 6.2 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 89 mΩ
Alternative Parts (Cross-Reference): MSS1260T-563MLB; MSS1260T-563MLD; SRR1210-560M; SRR1280-560M; SRR1260-560M; #B953AS-560M=P3;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 2.4 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.4 A
Saturation Current: 2.54 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1023816-MSS1260-563MLD |
| Product Name | Fixed Inductors - MSS1260-563MLD |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 56 microH |
| Inductance Tolerance | 20 (+/- %) |