Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080713-MSS1260-183M
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 18 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 16 MHz
Height: 6.2 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 33 mΩ
Alternative Parts (Cross-Reference): MSS1260T-183MLB; MSS1260T-183MLD; SRR1210-180M; SRR1260-180M; SRR1280-180M; #B953AS-180M=P3;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 3.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1080713-MSS1260-183MLD |
| Product Name | Fixed Inductors - MSS1260-183MLD |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |