Coilcraft, Inc. Fixed Inductors - MSS1260-153MLD MSS1260-153MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973011-MSS1260-153ML D Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 15 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 18 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 32 mΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 3.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.5 A Saturation Current: 4.8 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973011-MSS1260-153ML D Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 15 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 18 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 32 mΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 3.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.5 A Saturation Current: 4.8 A REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1260-153MLD - 973011-MSS1260-153MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1260-153MLD
973011-MSS1260-153MLD
Fixed Inductors - MSS1260-153MLD 973011-MSS1260-153MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973011-MSS1260-153ML D Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 15 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 18 MHz Height: 6.2 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 32 mΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 3.5 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.5 A Saturation Current: 4.8 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973011-MSS1260-153MLD
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 15 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 18 MHz
Height: 6.2 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 32 mΩ
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 3.5 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 3.5 A
Saturation Current: 4.8 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 973011-MSS1260-153MLD
Product Name Fixed Inductors - MSS1260-153MLD
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 27 microH
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details