Coilcraft, Inc. Fixed Inductors - MSS1246T-473MLC MSS1246T-473MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995772-MSS1246T-473M LC Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 47 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 12.3 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 134 mΩ Alternative Parts (Cross-Reference): MSS1246-473MLB; MSS1246-473MLC; SRP1038A-470M; SRR1240-470M; SRN1060-470M; SLF7045T-470MR75-PFM SS1246T473MLC; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.1 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995772-MSS1246T-473M LC Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 47 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 12.3 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 134 mΩ Alternative Parts (Cross-Reference): MSS1246-473MLB; MSS1246-473MLC; SRP1038A-470M; SRR1240-470M; SRN1060-470M; SLF7045T-470MR75-PFM SS1246T473MLC; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.1 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1246T-473MLC - 995772-MSS1246T-473MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1246T-473MLC
995772-MSS1246T-473MLC
Fixed Inductors - MSS1246T-473MLC 995772-MSS1246T-473MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995772-MSS1246T-473M LC Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 47 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 12.3 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 134 mΩ Alternative Parts (Cross-Reference): MSS1246-473MLB; MSS1246-473MLC; SRP1038A-470M; SRR1240-470M; SRN1060-470M; SLF7045T-470MR75-PFM SS1246T473MLC; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 2.1 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995772-MSS1246T-473MLC
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 47 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 12.3 MHz
Height: 4.8 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 134 mΩ
Alternative Parts (Cross-Reference): MSS1246-473MLB; MSS1246-473MLC; SRP1038A-470M; SRR1240-470M; SRN1060-470M; SLF7045T-470MR75-PFMSS1246T473MLC;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 2.1 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 995772-MSS1246T-473MLC
Product Name Fixed Inductors - MSS1246T-473MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details