Coilcraft, Inc. Fixed Inductors - MSS1246-103MLB MSS1246-103MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132484-MSS1246-103M LB Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 27 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 40.9 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.2 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4.2 A Saturation Current: 5.72 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132484-MSS1246-103M LB Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 27 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 40.9 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.2 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4.2 A Saturation Current: 5.72 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1246-103MLB - 1132484-MSS1246-103MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1246-103MLB
1132484-MSS1246-103MLB
Fixed Inductors - MSS1246-103MLB 1132484-MSS1246-103MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132484-MSS1246-103M LB Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 27 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 40.9 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 4.2 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 4.2 A Saturation Current: 5.72 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132484-MSS1246-103MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 27 MHz
Height: 4.8 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 40.9 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 4.2 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 4.2 A
Saturation Current: 5.72 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1132484-MSS1246-103MLB
Product Name Fixed Inductors - MSS1246-103MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers