Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202294-MSS1210-475K
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 4.7 mH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 510 kHz
Height: 10.2 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 4.18 Ω
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 490 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1202294-MSS1210-475KED |
| Product Name | Fixed Inductors - MSS1210-475KED |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 4700 microH |