Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080714-MSS1210-223M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 12.3 mm
Shielding: Shielded
Inductance: 22 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 9.5 MHz
Height: 10.2 mm
Width: 12.3 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 30 mΩ
Alternative Parts (Cross-Reference): SRP1265A-220M; SRR1280-220M; SRR1210-220M; NS10155T220MNA; NS12575T220MN; NS10165T220MNA;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 6.7 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 6.7 A
Saturation Current: 6.8 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080714-MSS1210-223MED |
| Product Name | OEM Parts - OEM Parts (M - N) - MSS1210-223MED |