Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164890-MSS1038T-824
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 820 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 3 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.596 Ω
Alternative Parts (Cross-Reference): MSS1038T824KLC;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 470 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1164890-MSS1038T-824KLC |
| Product Name | Fixed Inductors - MSS1038T-824KLC |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 820 microH |