Coilcraft, Inc. Fixed Inductors - MSS1038-124KLC MSS1038-124KLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992736-MSS1038-124KL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 120 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Alternative Parts (Cross-Reference): MSS1038T-124KLB; MSS1038T-124KLC; SRR1240-121K; PM105SB-121K-RC; MSS1246-124KLB; SRR1260-121K; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.25 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.25 A Saturation Current: 950 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992736-MSS1038-124KL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 120 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Alternative Parts (Cross-Reference): MSS1038T-124KLB; MSS1038T-124KLC; SRR1240-121K; PM105SB-121K-RC; MSS1246-124KLB; SRR1260-121K; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.25 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.25 A Saturation Current: 950 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSS1038-124KLC - 992736-MSS1038-124KLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSS1038-124KLC
992736-MSS1038-124KLC
Fixed Inductors - MSS1038-124KLC 992736-MSS1038-124KLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992736-MSS1038-124KL C Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 120 µH Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 6 MHz Height: 4 mm Width: 10.2 mm Categories: Fixed Inductors DC Resistance (DCR): 380 mΩ Alternative Parts (Cross-Reference): MSS1038T-124KLB; MSS1038T-124KLC; SRR1240-121K; PM105SB-121K-RC; MSS1246-124KLB; SRR1260-121K; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.25 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.25 A Saturation Current: 950 mA REACH SVHC: No SVHC Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992736-MSS1038-124KLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 10.5 mm
Shielding: Shielded
Inductance: 120 µH
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 6 MHz
Height: 4 mm
Width: 10.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 380 mΩ
Alternative Parts (Cross-Reference): MSS1038T-124KLB; MSS1038T-124KLC; SRR1240-121K; PM105SB-121K-RC; MSS1246-124KLB; SRR1260-121K;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.25 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.25 A
Saturation Current: 950 mA
REACH SVHC: No SVHC
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 992736-MSS1038-124KLC
Product Name Fixed Inductors - MSS1038-124KLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 120 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details