Coilcraft, Inc. Fixed Inductors - MSD7342-473MLB MSD7342-473MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161767-MSD7342-473M LB Packaging: Bulk Termination: SMD/SMT Length: 7.5 mm Inductance: 47 µH Tolerance: 20 % Core Material: Ferrite Self Resonant Frequency: 9.5 MHz Height: 4.6 mm Resistance: 210 mΩ Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 420 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 860 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 610 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C Inductance - Parallel: 47 µH Inductance - Series: 188 µH
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161767-MSD7342-473M LB Packaging: Bulk Termination: SMD/SMT Length: 7.5 mm Inductance: 47 µH Tolerance: 20 % Core Material: Ferrite Self Resonant Frequency: 9.5 MHz Height: 4.6 mm Resistance: 210 mΩ Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 420 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 860 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 610 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C Inductance - Parallel: 47 µH Inductance - Series: 188 µH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSD7342-473MLB - 1161767-MSD7342-473MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD7342-473MLB
1161767-MSD7342-473MLB
Fixed Inductors - MSD7342-473MLB 1161767-MSD7342-473MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161767-MSD7342-473M LB Packaging: Bulk Termination: SMD/SMT Length: 7.5 mm Inductance: 47 µH Tolerance: 20 % Core Material: Ferrite Self Resonant Frequency: 9.5 MHz Height: 4.6 mm Resistance: 210 mΩ Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 420 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 860 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 610 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C Inductance - Parallel: 47 µH Inductance - Series: 188 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161767-MSD7342-473MLB
Packaging: Bulk
Termination: SMD/SMT
Length: 7.5 mm
Inductance: 47 µH
Tolerance: 20 %
Core Material: Ferrite
Self Resonant Frequency: 9.5 MHz
Height: 4.6 mm
Resistance: 210 mΩ
Width: 7.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 420 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 860 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 610 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C
Inductance - Parallel: 47 µH
Inductance - Series: 188 µH

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1161767-MSD7342-473MLB
Product Name Fixed Inductors - MSD7342-473MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details