Coilcraft, Inc. Fixed Inductors - MSD1278T-223MLB MSD1278T-223MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218871-MSD1278T-223 MLB Packaging: Bulk Termination: SMD/SMT Length: 12.3 mm Inductance: 22 µH Tolerance: 20 % Core Material: Ferrite Self Resonant Frequency: 11 MHz Height: 8.05 mm Resistance: 48 mΩ Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 96 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): MSD1278T223MLB; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.81 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.99 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C Inductance - Parallel: 22 µH Inductance - Series: 88 µH
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218871-MSD1278T-223 MLB Packaging: Bulk Termination: SMD/SMT Length: 12.3 mm Inductance: 22 µH Tolerance: 20 % Core Material: Ferrite Self Resonant Frequency: 11 MHz Height: 8.05 mm Resistance: 48 mΩ Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 96 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): MSD1278T223MLB; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.81 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.99 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C Inductance - Parallel: 22 µH Inductance - Series: 88 µH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSD1278T-223MLB - 1218871-MSD1278T-223MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD1278T-223MLB
1218871-MSD1278T-223MLB
Fixed Inductors - MSD1278T-223MLB 1218871-MSD1278T-223MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218871-MSD1278T-223 MLB Packaging: Bulk Termination: SMD/SMT Length: 12.3 mm Inductance: 22 µH Tolerance: 20 % Core Material: Ferrite Self Resonant Frequency: 11 MHz Height: 8.05 mm Resistance: 48 mΩ Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 96 mΩ Case / Package: SMD/SMT Alternative Parts (Cross-Reference): MSD1278T223MLB; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.81 A RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.99 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C Inductance - Parallel: 22 µH Inductance - Series: 88 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218871-MSD1278T-223MLB
Packaging: Bulk
Termination: SMD/SMT
Length: 12.3 mm
Inductance: 22 µH
Tolerance: 20 %
Core Material: Ferrite
Self Resonant Frequency: 11 MHz
Height: 8.05 mm
Resistance: 48 mΩ
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 96 mΩ
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): MSD1278T223MLB;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 2.81 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.99 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C
Inductance - Parallel: 22 µH
Inductance - Series: 88 µH

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1218871-MSD1278T-223MLB
Product Name Fixed Inductors - MSD1278T-223MLB
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details