Coilcraft, Inc. Fixed Inductors - MSD1278-154KLD MSD1278-154KLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178298-MSD1278-154K LD Packaging: Tape and Reel Termination: SMD/SMT Length: 12.3 mm Tolerance: 10 % Core Material: Ferrite Height: 8.05 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 460 mΩ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.29 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Inductance - Parallel: 150 µH Inductance - Series: 600 µH
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178298-MSD1278-154K LD Packaging: Tape and Reel Termination: SMD/SMT Length: 12.3 mm Tolerance: 10 % Core Material: Ferrite Height: 8.05 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 460 mΩ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.29 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Inductance - Parallel: 150 µH Inductance - Series: 600 µH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSD1278-154KLD - 1178298-MSD1278-154KLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD1278-154KLD
1178298-MSD1278-154KLD
Fixed Inductors - MSD1278-154KLD 1178298-MSD1278-154KLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178298-MSD1278-154K LD Packaging: Tape and Reel Termination: SMD/SMT Length: 12.3 mm Tolerance: 10 % Core Material: Ferrite Height: 8.05 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 460 mΩ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.29 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Inductance - Parallel: 150 µH Inductance - Series: 600 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178298-MSD1278-154KLD
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 12.3 mm
Tolerance: 10 %
Core Material: Ferrite
Height: 8.05 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 460 mΩ
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.29 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Inductance - Parallel: 150 µH
Inductance - Series: 600 µH

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1178298-MSD1278-154KLD
Product Name Fixed Inductors - MSD1278-154KLD
Technology Standard
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details