Coilcraft, Inc. Fixed Inductors - MSD1260-105KLD MSD1260-105KLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968594-MSD1260-105KL D Termination: SMD/SMT Length: 12.3 mm Tolerance: 10 % Core Material: Ferrite Height: 6 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 3.06 Ω Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 490 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 1 mH Inductance - Series: 4 mH
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968594-MSD1260-105KL D Termination: SMD/SMT Length: 12.3 mm Tolerance: 10 % Core Material: Ferrite Height: 6 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 3.06 Ω Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 490 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 1 mH Inductance - Series: 4 mH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSD1260-105KLD - 968594-MSD1260-105KLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MSD1260-105KLD
968594-MSD1260-105KLD
Fixed Inductors - MSD1260-105KLD 968594-MSD1260-105KLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968594-MSD1260-105KL D Termination: SMD/SMT Length: 12.3 mm Tolerance: 10 % Core Material: Ferrite Height: 6 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 3.06 Ω Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 490 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 1 mH Inductance - Series: 4 mH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968594-MSD1260-105KLD
Termination: SMD/SMT
Length: 12.3 mm
Tolerance: 10 %
Core Material: Ferrite
Height: 6 mm
Width: 12.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.06 Ω
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 490 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance - Parallel: 1 mH
Inductance - Series: 4 mH

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 968594-MSD1260-105KLD
Product Name Fixed Inductors - MSD1260-105KLD
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers