Coilcraft CPS High-Reliability Power Inductor MS486PYA122MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - MS486PYA122MSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
MS486PYA122MSZ
High-Reliability Power Inductor MS486PYA122MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
■ High current and very low DCR
■ Soft saturation makes them ideal for VRM/VRD applications.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS486PYA122MSZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Composite
Application Power Choke
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1857561 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details