Coilcraft CPS High-Reliability Power Inductor MS483PYA102MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 1.6 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 1.6 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Power Inductor - MS483PYA102MSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Power Inductor
MS483PYA102MSZ
High-Reliability Power Inductor MS483PYA102MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 1.6 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Exceptionally low DCR – 1.6 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS483PYA102MSZ
Product Name High-Reliability Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Composite
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details