Coilcraft CPS High Reliability Air Core Inductor MS470RAT43N_SZ

Description
■ Small air core inductors feature high Q and tight tolerance. ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet
Description
■ Small air core inductors feature high Q and tight tolerance. ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Air Core Inductor - MS470RAT43N_SZ - Coilcraft CPS
Cary, IL, USA
High Reliability Air Core Inductor
MS470RAT43N_SZ
High Reliability Air Core Inductor MS470RAT43N_SZ
■ Small air core inductors feature high Q and tight tolerance. ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

■ Small air core inductors feature high Q and tight tolerance.
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS470RAT43N_SZ
Product Name High Reliability Air Core Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers