Coilcraft CPS High Reliability Power Inductor MS465PYA682MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 4.83 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 4.83 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - MS465PYA682MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS465PYA682MSZ
High Reliability Power Inductor MS465PYA682MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 4.83 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Exceptionally low DCR – 4.83 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS465PYA682MSZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 115 C (-67 to 239 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details