Coilcraft CPS High Reliability Power Inductor MS465PYA222MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 4.83 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 4.83 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - MS465PYA222MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS465PYA222MSZ
High Reliability Power Inductor MS465PYA222MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 4.83 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Exceptionally low DCR – 4.83 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS465PYA222MSZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 115 C (-67 to 239 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Testing Frequency 10 kHz
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details