Coilcraft CPS High Reliability Power Inductor MS465PYA102MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 4.83 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 4.83 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Power Inductor - MS465PYA102MSZ - Coilcraft CPS
Cary, IL, USA
High Reliability Power Inductor
MS465PYA102MSZ
High Reliability Power Inductor MS465PYA102MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 4.83 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Exceptionally low DCR – 4.83 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS465PYA102MSZ
Product Name High Reliability Power Inductor
Operating Temperature -55 to 115 C (-67 to 239 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Composite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details