This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
■ Higher SRF values than 1812 size parts with ferrite cores
■ 2% and 1% tolerances for all values
■ 9 inductance values from 1.0 to 4.7 μH
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | MS450RAA392_SZ |
| Product Name | High-Reliability Chip Inductor |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke |
| Inductance Range | 3.9 microH |
| Inductance Tolerance | 1 to 5 (+/- %) |