Coilcraft CPS High-Reliability Chip Inductor MS450RAA222JSZ

Description
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion. ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH
Datasheet
Description
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion. ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS450RAA222JSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS450RAA222JSZ
High-Reliability Chip Inductor MS450RAA222JSZ
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion. ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH

This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

■ Higher SRF values than 1812 size parts with ferrite cores
■ 2% and 1% tolerances for all values
■ 9 inductance values from 1.0 to 4.7 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS450RAA222JSZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 2.2 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 33 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details