Coilcraft CPS High-Reliability Chip Inductor MS450RAA182JSZ

Description
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion. ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH
Datasheet
Description
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion. ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS450RAA182JSZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS450RAA182JSZ
High-Reliability Chip Inductor MS450RAA182JSZ
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion. ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH

This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

■ Higher SRF values than 1812 size parts with ferrite cores
■ 2% and 1% tolerances for all values
■ 9 inductance values from 1.0 to 4.7 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS450RAA182JSZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 1.8 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Surface Mount Inductors - 2126040 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 820 microH
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details