Coilcraft CPS High-Reliability Chip Inductor MS450RAA152_SZ

Description
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion. ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH
Datasheet
Description
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion. ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - MS450RAA152_SZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
MS450RAA152_SZ
High-Reliability Chip Inductor MS450RAA152_SZ
This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion. ■ Higher SRF values than 1812 size parts with ferrite cores ■ 2% and 1% tolerances for all values ■ 9 inductance values from 1.0 to 4.7 μH

This robust version of Coilcraft’s standard 1812CS series features high temperature materials that allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

■ Higher SRF values than 1812 size parts with ferrite cores
■ 2% and 1% tolerances for all values
■ 9 inductance values from 1.0 to 4.7 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number MS450RAA152_SZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 1.5 microH
Inductance Tolerance 1 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N2 0402DC-7N2XJRW , 0402DC-7N2XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Inductance Range 0.0020 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Wirewound Chip Inductors - CS0402-23NJ-N - Yageo USA
Specs
Technology Wirewound
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details