Coilcraft CPS High Reliability Air Core Inductor MS446RAT27N_SZ

Description
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion
Datasheet
Description
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Reliability Air Core Inductor - MS446RAT27N_SZ - Coilcraft CPS
Cary, IL, USA
High Reliability Air Core Inductor
MS446RAT27N_SZ
High Reliability Air Core Inductor MS446RAT27N_SZ
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion

■ Only 2 mm tall
■ High Q over a wide range of frequencies
■ Low DCR and excellent current handling capability
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number MS446RAT27N_SZ
Product Name High Reliability Air Core Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176780-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details